注:图像仅供参考,请参阅产品规格
技术文档

价格梯度
内地含税价
1
¥3263.699106
10
¥3078.961424
100
¥2904.680588
500
¥2740.264704
1000
¥2585.155384
63825-5200详情
Molex 63825-5200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
Details
For Use With
Board-In Crimp Terminals
Factory Pack QuantityFactory Pack Quantity
5
Tradename
MX64
Part # Aliases
0638255200 638255200
Unit Weight
1.081 lbs
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Description/Function
Hand crimp tool for board-in crimp terminals
系列
T9999
类型
Crimp Tool
颜色
Red
产品
Crimpers
63825-5200拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex







哦! 它是空的。