63825-8200详情
Molex 63825-8200重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
For Use With
C-Grid III Female Crimp Terminals
Factory Pack QuantityFactory Pack Quantity
5
Tradename
MX120G
Part # Aliases
0638258200
Unit Weight
1.102 lbs
Operation
Hand
Description/Function
Hand crimp tool for C-Grid III female crimp terminals
系列
T9999
类型
Crimp Tool
颜色
Red
棘轮,棘轮
有
产品
Crimpers
63825-8200拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。