63827-0800详情
Molex 63827-0800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
不适用
For Use With
1.5mm Pitch Pico-Lock Terminal AWG 28-24
Factory Pack QuantityFactory Pack Quantity
5
Tradename
Pico-Lock
Unit Weight
7.054792 oz
Operation
Hand
Country of Origin
DE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
T9999
类型
Crimp Tool
棘轮,棘轮
有
产品
Crimpers
63827-0800拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。