63827-1100详情
Molex 63827-1100重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Wire Size
24 to 14 AWG
Country of Origin
DE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Factory Pack QuantityFactory Pack Quantity
5
For Use With
24-14 metal strip
RoHS
Details
Description/Function
环舌端子手动压接工具
系列
T9999
包装
Bulk
类型
Crimp Tool
产品
Crimpers
63827-1100拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。