63827-4900详情
Molex 63827-4900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
不适用
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.511 lbs
For Use With
Molex Mega-Fit 76823, 172063 Series Female Crimp Terminals
Country of Origin
DE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
包装
Bulk
系列
T9999
类型
手压
产品
Multi-Tools
63827-4900拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。