63828-0800详情
Molex 63828-0800重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
不适用
Factory Pack QuantityFactory Pack Quantity
5
Tradename
EconoLatch
Part # Aliases
638280800 0638280800
Country of Origin
DE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
For Use With
EconoLatch Male/Female Terminals, 22 AWG
系列
T9999
类型
手压
产品
Multi-Tools
63828-0800拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。