63861-4000详情
Molex 63861-4000重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
RoHS
不适用
Factory Pack QuantityFactory Pack Quantity
1
Tradename
MX120G
Part # Aliases
0638614000
Unit Weight
11.071 lbs
Category
应用模具
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
207123
类型
Applicator
63861-4000拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。