67600-8007详情
Molex 67600-8007重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
67600-8007
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Package Description
LEAD FREE
Risk Rank
5.84
Contact Finish Mating
GOLD (8) OVER NICKEL
Manufacturer Series
67600
JESD-609代码
e4/e3
连接器类型
PCB 连接器
MIL一致性
NO
符合 DIN 标准
NO
IEC一致性
NO
选项
GENERAL PURPOSE
Reach合规守则
unknown
触点表面处理 终端
GOLD FLASH (2)/TIN (50) OVER NICKEL
67600-8007拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。