68789-0021详情
Molex 68789-0021重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable Types
USB
Operating Temp Range
0C to 50C
Voltage Rating Max
30VAC
Package
Box
厂商
Molex
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
687890021
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.84
系列
*
性别
M/F
Reach合规守则
unknown
电缆长度
1(m)
连接器类型A
USB 3.0 TYPE A
连接器类型B
USB TYPE A
最大额定电流
1.8/Contact(A)
68789-0021拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex









哦! 它是空的。