703000A03F060详情
Molex 703000A03F060重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
Insulation Materials
PVC
Contact Materials
Copper
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Manufacturer Part Number
703000A03F060
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.65
零件状态
Production (Last Updated: 2 years ago)
连接器类型
圆形连接器
性别
Female
方向
Straight
绝缘颜色
Yellow
弱电
Compliant
电缆长度
1.83 m
达到SVHC
unknown
703000A03F060拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。