TORX BIT WITH 1/4 HEX DRIVE, Bit Type:Torx, Hex Bit Size:T15, Length:25.4mm, Product Range:715 Series, Material:Chrome-Vanadium Steel, Tool Body Material:Steel RoHS Compliant: Yes
起订量
1最小包装量--
添加到询价列表
71515MolexTORX BIT WITH 1/4 HEX DRIVE, Bit Type:Torx, Hex Bit Size:T15, Length:25.4mm, Product Range:715 Series, Material:Chrome-Vanadium Steel, Tool Body Material:Steel RoHS Compliant: Yes