73116-0042详情
Molex 73116-0042重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Gold
Manufacturer Part Number
73116-0042
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.57
Country of Origin
TW
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
行数
1
Reach合规守则
compliant
电路数量
0
阻抗
50 Ω
导线/电缆种类
Coaxial
73116-0042拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。