73230-5966详情
Molex 73230-5966重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Polarity
Reverse
Connector B Polarity
Reverse
Part # Aliases
732305966 0732305966
Connector B Body Style
Bulkhead
Connector B Gender
Jack (Male)
Connector B Series
RP-SMA
Connector A Body Style
Straight
Connector A Gender
Plug (Female)
Connector A Series
RP-SMA
系列
73230
极性
Normal
电缆长度
2 m
73230-5966拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。