73415-4550详情
Molex 73415-4550重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer part #
734154550
Country of Origin
US
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
For Use With
Crimp Tool Die Sets
Brand
Molex
Manufacturer
Molex
Part # Aliases
0734154550
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
1.407 lbs
包装
Bulk
系列
73415
连接器类型
Crimp
类型
Crimp Tool
子类别
Tools
方向
Straight
产品类别
Crimpers
产品
Crimpers
产品类别
Crimpers / Crimping Tools
73415-4550拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。