747501102详情
Molex 747501102重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Nickel
Package Type
Tray
Component Type
Cage Assembly
Country of Origin
PH
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Bulk
Base Product Number
747501
厂商
Molex
Product Status
Obsolete
系列
-
应用
Module-to-Board
方向
Horizontal
端口配置
1x1
747501102拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。