74750-1571详情
Molex 74750-1571重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Nickel
Package Type
Tray
Component Type
Cage Assembly
Unit Weight
0.444452 oz
Factory Pack QuantityFactory Pack Quantity
140
Mounting Styles
PCB 安装
Part # Aliases
747501571 0747501571
Manufacturer
Molex
Brand
Molex
RoHS
Details
Country of Origin
PH
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
74750
应用
Module-to-Board
子类别
I/O Connectors
方向
Horizontal
终端样式
通孔
产品类别
I/O Connectors
安装角
Horizontal
产品类别
I/O Connectors
端口配置
1x1
74750-1571拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。