74768-0506详情
Molex 74768-0506重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Nickel
Package Type
Bag
Component Type
Cage Assembly
Country of Origin
PH
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
应用
Module-to-Board
方向
Horizontal
屏蔽/屏蔽
Shielded
弱电
Compliant
无卤素
低卤素
端口配置
1x3
74768-0506拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。