74783-0363详情
Molex 74783-0363重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Nickel
Package Type
Tray
Component Type
Clip
Contact Materials
Copper
Country of Origin
PH
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Unit Weight
0.088185 oz
Factory Pack QuantityFactory Pack Quantity
200
Part # Aliases
0747830363
Manufacturer
Molex
Brand
Molex
系列
74768
包装
Tray
子类别
I/O Connectors
屏蔽/屏蔽
Unshielded
额定电流
-
弱电
Compliant
配件类型
Heat Sink Clip for 1x3 EMI Cages
无卤素
低卤素
产品类别
I/O Connectors
产品
Accessories
产品类别
I/O Connectors
端口配置
1x3
达到SVHC
Unknown
74783-0363拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。