76010-5106详情
Molex 76010-5106重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Maximum Operating Temperature
+ 80 C
Minimum Operating Temperature
- 40 C
Factory Pack QuantityFactory Pack Quantity
1200
Tradename
iPass
Part # Aliases
0760105106
Unit Weight
0.068784 oz
Component Type
Shell Body
Rohs Code
有
Manufacturer Part Number
76010-5106
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.71
系列
76010
包装
Tray
应用
Wire-to-Board
方向
Vertical
Reach合规守则
compliant
终端样式
SMD/SMT
屏蔽的
有
安装角
Vertical
76010-5106拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。