7803.6204.0详情
Molex 7803.6204.0重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Metal
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Manufacturer Part Number
7803.6204.0
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
2.14
包装
Bag
方向
直角
Reach合规守则
unknown
连接器支持类型
连接器附件
7803.6204.0拓展信息








哦! 它是空的。