7824.6455.5详情
Molex 7824.6455.5重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
房屋材料
Metal
Manufacturer Part Number
7824.6455.5
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
2.15
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
包装
Bag
方向
Straight
Reach合规守则
unknown
连接器支持类型
连接器附件
7824.6455.5拓展信息








哦! 它是空的。