82-28-5543详情
Molex 82-28-5543重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Manufacturer Part Number
276-03133
Approvals
CSA, UL
Manufacturer
Siemens Building Technologies
Country of Origin
TH
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Insulation Materials
PVC
电路数量
43
电缆长度
30.48 m
连接类型
Threaded
82-28-5543拓展信息








哦! 它是空的。