82-28-5811详情
Molex 82-28-5811重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Package
Bulk
厂商
KEMET
Product Status
Obsolete
Country of Origin
TH
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Insulation Materials
PVC
系列
-
电路数量
11
电缆长度
30.48 m
82-28-5811拓展信息








哦! 它是空的。