847380105详情
Molex 847380105重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Manufacturer Part Number
XT5XU340BYFF000XXX
Approvals
UL
Manufacturer
ABB
Mounting
Panel
Cable Type
PVC
Country of Origin
MX
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
额定电流
400 A
电路数量
3
电缆长度
10 m
847380105拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。