84854-7006详情
Molex 84854-7006重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Manufacturer Part Number
84854-7006
Rohs Code
有
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
8.6
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
包装
N/A
连接器类型
互联装置
性别
Female
Reach合规守则
unknown
电路数量
5
电缆长度
1.83 m
84854-7006拓展信息








哦! 它是空的。