8590101详情
Molex 8590101重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
材料
Copper
Standards Met
UL467
Country of Origin
US
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
连接器类型
Terminal
性别
Female
镀层
Tin
孔的数量
1
8590101拓展信息








哦! 它是空的。