885262400详情
Molex 885262400重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
Package
ACH580BX3R1
Manufacturer Part Number
ACH580-BDR-011A-6+B058+F267
Manufacturer
ABB
Mounting
Panel
Country of Origin
CN
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
电缆长度
1 m
最高频率
500 Hz
断开类型
断连开关
输入电压(交流电)
575 VAC
知识产权评级
IP24
885262400拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。