89567-0260详情
Molex 89567-0260重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Enclosure
Hermetically Sealed Metal
Manufacturer Part Number
750XBXHY-12A
Approvals
UL
Contact Materials
Silver
Manufacturer
Schneider
RoHS
有
Mounting
Plug In
终端
Round Pin
触点
DPDT
0个相似型号
89567-0260拓展信息








哦! 它是空的。