89762-1900详情
Molex 89762-1900重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Connector A Gender
Jack (Female)
Connector B Gender
Jack (Female)
Connector B Body Style
Straight
Factory Pack QuantityFactory Pack Quantity
50
Manufacturer
Molex
Brand
Molex
Connector A Series
SMP
RoHS
Details
Connector A Body Style
Straight
Cable Types
TEMP FLEX 086-2401
Connector B Series
SMP
系列
89762
子类别
电缆组件
产品类别
射频电缆组件
产品类别
射频电缆组件
89762-1900拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。