8W4030P03M050详情
Molex 8W4030P03M050重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Gold
RoHS
Non-Compliant
Voltage Rating Max
250VDC/250VAC
Operating Temp Range
-20C to 80C
Contact Materials
Copper Alloy
Cable Types
ASSEMBLED CIRCULAR
Manufacturer Part Number
8W4030P03M050
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
1.94
性别
F-M
Reach合规守则
unknown
线规
22(AWG)
连接器支持类型
CABLE ASSEMBLY
电缆长度
5(m)
连接器类型A
M12 CIRCULAR
连接器类型B
M12 CIRCULAR
最大额定电流
4/Contact(A)
8W4030P03M050拓展信息








哦! 它是空的。