908331273详情
Molex 908331273重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Unit Weight
0.003245 oz
Factory Pack QuantityFactory Pack Quantity
800
Manufacturer
Panjit
Brand
Panjit
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
系列
SBM-10H
包装
Reel
行数
1
性别
Female
子类别
Diodes & Rectifiers
技术
Si
电路数量
4
镀层
Tin
产品类别
Schottky Diodes & Rectifiers
产品类别
Schottky Diodes & Rectifiers
908331273拓展信息








哦! 它是空的。