908336001详情
Molex 908336001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Package
Bag
Base Product Number
MS27472T20B
厂商
Corsair
Product Status
活跃
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
系列
*
行数
1
性别
Female
电路数量
10
镀层
Tin
908336001拓展信息








哦! 它是空的。