908710502详情
Molex 908710502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Manufacturer Part Number
171H-10304
Manufacturer
Siemens Building Technologies
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
行数
1
性别
Female
电路数量
4
镀层
Tin
连接类型
Threaded
908710502拓展信息








哦! 它是空的。