908711502详情
Molex 908711502重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Insulator Material
PLASTIC
Manufacturer Part Number
GLL12 250C
Approvals
UL;cUL
Manufacturer
Crouse-Hinds Commercial Products
Mounting
Threaded
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Non-Compliant
组成
Iron
行数
1
性别
Female
电路数量
6
镀层
Tin
908711502拓展信息








哦! 它是空的。