91716-0546详情
Molex 91716-0546重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Maximum Cable Diameter (mm)
12.7 mm
Minimum Cable Diameter (mm)
12.7 mm
Angle
90 Degrees
Manufacturer Part Number
LT190
Cable Style
Round
Manufacturer
Arrow Hart - Cooper Wiring Devices
Grip Type
Conduit Grip with Mesh Strain Relief
RoHS
无
组成
Metallic
91716-0546拓展信息








哦! 它是空的。