917160554详情
Molex 917160554重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
面板安装
无
Country of Origin
IN
RoHS
Compliant
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
91716-0554
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.77
行数
1
性别
Female
Reach合规守则
compliant
电路数量
4
镀层
Tin
917160554拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。