91886-0004详情
Molex 91886-0004重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Tin
Unit Weight
0.093758 oz
Factory Pack QuantityFactory Pack Quantity
3600
Part # Aliases
0918860004 918860004
Manufacturer
Molex
Brand
Molex
RoHS
Details
Country of Origin
IN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
系列
91886
包装
Bulk
行数
1
性别
Female
子类别
FFC & FPC Connectors
电路数量
2
镀层
Tin
产品类别
FFC & FPC Connectors
产品类别
FFC & FPC Connectors
可燃性等级
UL 94 V-0
91886-0004拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。