930371001详情
Molex 930371001重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
触点镀层
Tin
面板安装
无
Product Status
活跃
Country of Origin
IN
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
93037-1001
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
行数
1
性别
Female
Reach合规守则
compliant
电路数量
5
镀层
Tin
930371001拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。