93037-2751详情
Molex 93037-2751重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
材料
Iron
Maximum Cable Diameter (mm)
19.05 mm
Minimum Cable Diameter (mm)
15.88 mm
Angle
90 Degrees
Manufacturer Part Number
CGE296 SG
Approvals
cUL, UL
Cable Style
Round
Manufacturer
Crouse-Hinds Industrial Products
Grip Type
Bushing Grip with Strain Relief
RoHS
无
Country of Origin
IN
Rohs Code
有
Part Life Cycle Code
不推荐
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
组成
Metallic
Reach合规守则
compliant
93037-2751拓展信息








哦! 它是空的。