93037-3505详情
Molex 93037-3505重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Manufacturer Part Number
PDG52P1200E4CN
Approvals
CE, CSA, UL
Manufacturer
Cutler Hammer, Div of Eaton Corp
Mounting
Panel
Rohs Code
有
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.74
ECCN 代码
EAR99
HTS代码
8536.90.40.00
Reach合规守则
compliant
额定电流
1,200 A
93037-3505拓展信息








哦! 它是空的。