93244-0129详情
Molex 93244-0129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
触点镀层
Silver
面板安装
无
Product Status
活跃
Country of Origin
IE
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
行数
1
性别
Female
电路数量
2
镀层
Silver
93244-0129拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。