934050526详情
Molex 934050526重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Obsolete (Last Updated: 2 years ago)
触点镀层
Tin
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Rohs Code
有
Manufacturer Part Number
93405-0526
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.76
Manufacturer Series
93405
ECCN 代码
EAR99
连接器类型
板连接器
行数
2
HTS代码
8536.69.40.40
方向
Vertical
Reach合规守则
compliant
电路数量
26
镀层
Gold
934050526拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。