934453207详情
Molex 934453207重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
工厂交货时间
16 Weeks
房屋材料
Nylon
面板安装
无
Number of Contact Rows
2
Body Orientation
Straight
Operating Temp Range
-25C to 125C
Country of Origin
IE
Manufacturer Lifecycle Status
OBSOLETE (Last Updated: 2 years ago)
RoHS
Compliant
Package
Box
厂商
Molex
Product Status
活跃
Rohs Code
有
Manufacturer Part Number
93445-3207
Manufacturer
Molex
Part Life Cycle Code
Obsolete
Ihs Manufacturer
MOLEX LLC
Risk Rank
8.64
包装
Bag
系列
*
零件状态
Obsolete (Last Updated: 2 years ago)
类型
Housing
颜色
Gray
应用
Power
行数
2
性别
PL
Reach合规守则
compliant
接头数量
4(POS)
房屋颜色
Brown
最大额定电流
13/Contact(A)
934453207拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex









哦! 它是空的。