93600-0103详情
Molex 93600-0103重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Unit Weight
0.670205 oz
Factory Pack QuantityFactory Pack Quantity
1
Manufacturer
Molex
Brand
Molex / GWconnect
Tradename
HDC
RoHS
Details
Country of Origin
IN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Rohs Code
有
Manufacturer Part Number
936000103
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.72
系列
93600
子类别
电源连接器
Reach合规守则
compliant
镀层
Nickel
连接器支持类型
连接器附件
配件类型
Metal Nut
螺纹尺寸
Pg36
产品类别
重型电源连接器
产品类别
Accessories
93600-0103拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。