936000129详情
Molex 936000129重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Manufacturer Part Number
598871
Manufacturer
Schneider
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Compliant
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
- 40 C
连接类型
Threaded
知识产权评级
IP67
936000129拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。