936000151详情
Molex 936000151重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Mounting Styles
DIN 导轨安装
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
RoHS
Non-Compliant
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
- 40 C
系列
EPD24
额定电流
3A
知识产权评级
IP67
936000151拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。