936000212详情
Molex 936000212重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
生命周期状态
Production (Last Updated: 2 years ago)
Country of Origin
CN
Manufacturer Lifecycle Status
ACTIVE (Last Updated: 2 years ago)
Maximum Operating Temperature
+ 125 C
Minimum Operating Temperature
- 40 C
RoHS
Compliant
系列
93600
镀层
Nickel
知识产权评级
IP68
936000212拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。