93600-0408 7000.7832.7详情
Molex 93600-0408 7000.7832.7重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Cable design
Round
Halogen-free
无
No. of B connections
1x
Connector version
straight
AWG
25
Cable use
Networks
Cable features
incl. detent
Type A
RJ45 plug
Version
Cable
Type B
RJ45 plug
No. of A connectors
1x
Factory colour
Black
RoHS
Non-Compliant
屏蔽/屏蔽
S/FTP
可燃性等级
UL94 V-2
93600-0408 7000.7832.7拓展信息








哦! 它是空的。