936000470详情
Molex 936000470重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
Base Product Number
068801
厂商
Molex
Product Status
活跃
Package
Bulk
Operating Temp Range
-40C to 100C
Maximum Operating Temperature
+ 100 C
Minimum Operating Temperature
- 40 C
Rohs Code
有
Manufacturer Part Number
936000470
Manufacturer
Molex
Part Life Cycle Code
活跃
Ihs Manufacturer
MOLEX LLC
Risk Rank
5.7
系列
*
包装
Bag
类型
Nut
颜色
Black
Reach合规守则
compliant
连接器支持类型
连接器附件
936000470拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。