93601-0178详情
Molex 93601-0178重要参数规格及、参数值,及相似型号如下:
- 参数名参数值全选
- 参数名参数值全选
RoHS
Details
Tradename
HDC
Factory Pack QuantityFactory Pack Quantity
1
Unit Weight
0.051147 oz
Package
Bulk
Base Product Number
093601
厂商
Molex
Product Status
活跃
系列
93601
性别
Female
触点类型
Turned Crimp Contact
额定电流
16 A
93601-0178拓展信息
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex
Molex








哦! 它是空的。